Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 133.8 CFM (3.79m³/min) 2 Wire Leads
AXIAL FAN, 133.8CFM, 10W, 220V/WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:133.8CFM; Noise Rating:47dBA; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA109EC-UR-1WBXC-ND | 91AH9582 |
| Product Name | AC Fans | Axial Fan, 133.8Cfm, 10W, 220V/wire Lead; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 134 SCFM (227 m³/hr) | 134 SCFM (227 m³/hr) |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | |
| Maximum Sound Level | 47 dbA | |
| Nominal Voltage | 110 to 220 volts | 110 to 220 volts |