230VAC 120X38MM REVERSE AIRFLOW
AC Fans AC Fan, Reverse AirfloW, 38dBA, 2300RPM, Dual Ball Bearing, Terminals
AC FAN, 75CFM, 12W, 2300RPM, 120X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:38dB; Power Rating:12W; IP Rating:-RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
230VAC 120X38MM REVERSE AIRFLOW
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA109AP-22-3TBR-ND | OA109AP-22-3TBR | 36AJ7174 | OA109AP-22-3TBR | OA109AP-22-3TBR |
| Product Name | AC Fans | AC Fans | Ac Fan, 75Cfm, 12W, 2300Rpm, 120X38Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 120x38mm 230V, Reverse Airflow, 75cfm | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||||
| Maximum Sound Level | 38 dbA | 38 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |