Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 131.0 CFM (3.67m³/min) 2 Terminals
AC Fans AC Fan, High Performance, 120x38mm, 230VAC, 131CFM, 22W, 47dBA, 3300RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 131CFM, 47DB, 22W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:131CFM; Noise Rating:47dBA; Power Rating:22W RoHS Compliant: Yes
FAN AXIAL 120X38MM 230VAC TERM
Fan, 119mm SQ x 38mm DP 230VAC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Features:
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1010-ND | OA109AP-22-1TBXC | 89AH2367 | OA109AP-22-1TBXC | OA109AP-22-1TBXC | OA109AP-22-1TBXC | 70103299 |
| Product Name | AC Fans | AC Fans | Axial Fan, Ball, 131Cfm, 47Db, 22W, 230V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | ORIN Axial | FAN AC 120X38 115V/230V,110/131 | Fan; 120 mm L x 120 mm H; 38 mm; 230 VAC; 131 CFM; 21 W; AC; 47 dB; 0.11 A |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 110 SCFM (187 m³/hr) | |||
| Maximum Static Pressure | 0.4900 in H2O (0.9155 Torr) | 0.2800 in H2O (0.5231 Torr) | |||||
| Maximum Sound Level | 47 dbA | 47 dbA | 37 dbA | ||||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 115 volts | 230 volts |