Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x 300mm Lead wires or terminals
Motor AC shaded pole, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA109AP-11-3*R |
| Product Name | OA109 (AIOS) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 75 SCFM (127 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 38 dbA |
| Nominal Voltage | 115 volts |