Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
ORION FANS
M172-45 -- FAN FILTER ASSEMBLY, 172MM, 45PPI ROHS COMPLIANT ORION FANS
ORION Fans
Fan Filter Assembly, 172Mm, 45Ppi Rohs Compliant Orion Fans
M172-45
Description
FAN FILTER ASSEMBLY, 172MM, 45PPI ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
FAN FILTER ASSEMBLY, 172MM, 45PPI ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly, 172Mm, 45Ppi Rohs Compliant Orion Fans
51AK1424
Fan Filter Assembly, 172Mm, 45Ppi Rohs Compliant Orion Fans
51AK1424
FAN FILTER ASSEMBLY, 172MM, 45PPI ROHS COMPLIANT: YES
FAN FILTER ASSEMBLY, 172MM, 45PPI ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Filter Elements
Product Number
51AK1424
Product Name
Fan Filter Assembly, 172Mm, 45Ppi Rohs Compliant Orion Fans
Unlock Full Specs
to access all available technical data
Similar Products
Harbory Filtration
Extended Life Filter Bag (POXL/PEXL)
Specs
Type
Bag
Filtration Grade
1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids)
66.0 to 132.1 GPM (250 to 500 L/min)
View Details
Shenzhen Milvent Technology Co., Limited
Waterproof and Permeable PE for Bottle for waste liquid collection
Specs
Application / Industry
Bottle for waste liquid collection
Filter Medium Material
PE
View Details
RS Components, Ltd.
Water Filter Cartridges
2755949
Specs
Filtration Product
Water
Flow Rate (Liquids)
7.9 GPM (30 L/min)
View Details
Keystone Electronics Corp.
1.50" (40mm) Filter Media
8443-MO
Specs
Filter Medium Material
Polyester
Housing Material
Aluminum
View Details