Io Audio Technologies Circular Cable Assemblies IO-XLR3-25-X

Description
Cable Assembly 25.0' (7.62m)
Request a Quote Datasheet
Description
Cable Assembly 25.0' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1937-1001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1937-1001-ND
Circular Cable Assemblies 1937-1001-ND
Cable Assembly 25.0' (7.62m)

Cable Assembly 25.0' (7.62m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - IO-XLR3-25-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
IO-XLR3-25-X
Cable Assemblies - Circular Cable Assemblies IO-XLR3-25-X
CBL CIRC 3POS MALE TO FMALE 25'

CBL CIRC 3POS MALE TO FMALE 25'

Supplier's Site
Cable Assy, 3P Xlr Jack-Xlr Plug, 25Ft; Connector Type A Io Audio Technologies - 92AH3667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Xlr Jack-Xlr Plug, 25Ft; Connector Type A Io Audio Technologies
92AH3667
Cable Assy, 3P Xlr Jack-Xlr Plug, 25Ft; Connector Type A Io Audio Technologies 92AH3667
CABLE ASSY, 3P XLR JACK-XLR PLUG, 25FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

CABLE ASSY, 3P XLR JACK-XLR PLUG, 25FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1001-ND IO-XLR3-25-X 92AH3667
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assy, 3P Xlr Jack-Xlr Plug, 25Ft; Connector Type A Io Audio Technologies
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Video Converters - 1778810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4856 ft (1.48 dm)
View Details