Io Audio Technologies Cable Assy, Io-Prc3Fa/io-Prc3Fb, 25Ft; Connector To Connector Io Audio Technologies IO-PRCPTP-14-25-P

Description
CABLE ASSY, IO-PRC3FA/IO-PRC3FB, 25FT; Connector to Connector:IO-PRC3FA Power Connector to IO-PRC3FB Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IO-PRC3FA/IO-PRC3FB, 25FT; Connector to Connector:IO-PRC3FA Power Connector to IO-PRC3FB Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Io-Prc3Fa/io-Prc3Fb, 25Ft; Connector To Connector Io Audio Technologies - 92AH3626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Io-Prc3Fa/io-Prc3Fb, 25Ft; Connector To Connector Io Audio Technologies
92AH3626
Cable Assy, Io-Prc3Fa/io-Prc3Fb, 25Ft; Connector To Connector Io Audio Technologies 92AH3626
CABLE ASSY, IO-PRC3FA/IO-PRC3FB, 25FT; Connector to Connector:IO-PRC3FA Power Connector to IO-PRC3FB Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, IO-PRC3FA/IO-PRC3FB, 25FT; Connector to Connector:IO-PRC3FA Power Connector to IO-PRC3FB Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92AH3626
Product Name Cable Assy, Io-Prc3Fa/io-Prc3Fb, 25Ft; Connector To Connector Io Audio Technologies
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2149600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details