RS Components, Ltd. Audio Cable 2149600

Description
RS PRO 301-004-100M
Request a Quote
Description
RS PRO 301-004-100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2149600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2149600
Audio Cable 2149600
RS PRO 301-004-100M

RS PRO 301-004-100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2149600
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2887343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Aux Cables - 1929451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 9.84 ft (30 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Video Converters - 1975506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2883928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details