Io Audio Technologies Barrel Audio Cables IO-IC109015-T2MBK

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1109-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1109-ND
Barrel Audio Cables 1937-1109-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies - 92AH3606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
92AH3606
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies 92AH3606
CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1109-ND 92AH3606
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details