The Cable Assembly, 1/4 Mono Plug-Plug, 5Ft, features OFC conductors and conductive PE insulation, designed to minimize capacitance changes during use. It includes right angle IO-T2MCH-R connectors with a nickel tin plated brass shell for durability, strain relief, and a rubber boot for added support. The cable is equipped with gold plated plug contacts and silver plated wire terminals to enhance signal flow. A PVC jacket provides flexibility and protection, while a copper spiral shield guards against EMI. The cable has a conductor DC resistance of 0.035 ,Ѷ/m and a shield DC resistance of 0.033 ,Ѷ/m, with a capacitance of ,â§ 33.3 pF/ft. It operates effectively within a temperature range of -20°C to +60°C and has a tensile strength of ,â 197.82 N. This product is suitable for musicians seeking reliable performance in various environments.
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 5.0' (1.52m)"
CABLE ASSY, 1/4" MONO PLUG-PLUG, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-1101-ND | 92AH3599 |
| Product Name | Barrel Audio Cables | Cable Assy, 1/4 Mono Plug-Plug, 5Ft; Connector Type A Io Audio Technologies |
| Application | Audio | Audio |