Io Audio Technologies Multiple Conductor Cables IO-E4242S-5ECMR-1000B

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft is a shielded twisted pair data cable designed for flexibility and durability in various applications. It features four pairs of stranded 24 AWG conductors, separated by a 4-way separator to minimize crosstalk. The cable is equipped with a heavy-duty aluminum foil shield and a tinned copper drain wire for effective shielding and termination. The outer jacket is made of flame-retardant PVC, providing protection against environmental stress. This cable meets several industry standards, including ANSI/TIA-568-C.2 and ISO/IEC 11801, making it suitable for structured cabling, data transmission, and audio applications. It supports PoE and PoE+ standards and is tested for performance up to 400 MHz, making it versatile for both commercial and home networking needs. The cable is available in a 1,000 ft pull box, with distance markers printed every 2 ft for ease of installation.

Datasheet Summary
Powered by GS/AI

The Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft is a shielded twisted pair data cable designed for flexibility and durability in various applications. It features four pairs of stranded 24 AWG conductors, separated by a 4-way separator to minimize crosstalk. The cable is equipped with a heavy-duty aluminum foil shield and a tinned copper drain wire for effective shielding and termination. The outer jacket is made of flame-retardant PVC, providing protection against environmental stress. This cable meets several industry standards, including ANSI/TIA-568-C.2 and ISO/IEC 11801, making it suitable for structured cabling, data transmission, and audio applications. It supports PoE and PoE+ standards and is tested for performance up to 400 MHz, making it versatile for both commercial and home networking needs. The cable is available in a 1,000 ft pull box, with distance markers printed every 2 ft for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937-IO-E4242S-5ECMR-1000B-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937-IO-E4242S-5ECMR-1000B-ND
Multiple Conductor Cables 1937-IO-E4242S-5ECMR-1000B-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies - 92AH3587 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies
92AH3587
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies 92AH3587
SHLD NTWRK CABLE, 4PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e, Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHLD NTWRK CABLE, 4PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e, Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 1937-IO-E4242S-5ECMR-1000B-ND 92AH3587
Product Name Multiple Conductor Cables Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2400/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details