Io Audio Technologies Multiple Conductor Cables IO-E4241S-6CMR-1000B

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937-1044-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937-1044-ND
Multiple Conductor Cables 1937-1044-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies - 92AH3586 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies
92AH3586
Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies 92AH3586
SHLD NTWRK CABLE, 4PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

SHLD NTWRK CABLE, 4PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 1937-1044-ND 92AH3586
Product Name Multiple Conductor Cables Shld Ntwrk Cable, 4Pair, 24Awg, 1000Ft; Cable Shielding Io Audio Technologies
Product Category Cable
Standards / Certifications RoHS RoHS
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers