Io Audio Technologies Multiple Conductor Cables IO-E4231S-6LZH-1000B

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG Foil
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937-IO-E4231S-6LZH-1000B-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937-IO-E4231S-6LZH-1000B-ND
Multiple Conductor Cables 1937-IO-E4231S-6LZH-1000B-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG Foil

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG Foil

Buy Now Datasheet
Networking Cable, Cat6, 1000Ft; Cable Shielding Io Audio Technologies - 93AJ2386 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6, 1000Ft; Cable Shielding Io Audio Technologies
93AJ2386
Networking Cable, Cat6, 1000Ft; Cable Shielding Io Audio Technologies 93AJ2386
NETWORKING CABLE, CAT6, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

NETWORKING CABLE, CAT6, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 1937-IO-E4231S-6LZH-1000B-ND 93AJ2386
Product Name Multiple Conductor Cables Networking Cable, Cat6, 1000Ft; Cable Shielding Io Audio Technologies
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details