Io Audio Technologies Modular/Ethernet Cables (RJ45, RJ11) IO-CAT5-10-P

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1937-1017-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1937-1017-ND
Modular/Ethernet Cables (RJ45, RJ11) 1937-1017-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Buy Now Datasheet
Patch Cord, Io-Ec-L Plug, Cat5E, 10Ft; Lan Category Io Audio Technologies - 92AH3564 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Io-Ec-L Plug, Cat5E, 10Ft; Lan Category Io Audio Technologies
92AH3564
Patch Cord, Io-Ec-L Plug, Cat5E, 10Ft; Lan Category Io Audio Technologies 92AH3564
PATCH CORD, IO-EC-L PLUG, CAT5E, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:IO-EC-L Plug to IO-EC-L Plug; Jacket Color:Black; Product Range:ETHERLATCH Series RoHS Compliant: Yes

PATCH CORD, IO-EC-L PLUG, CAT5E, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:IO-EC-L Plug to IO-EC-L Plug; Jacket Color:Black; Product Range:ETHERLATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - IO-CAT5-10-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
IO-CAT5-10-P
Cable Assemblies - Modular Cables IO-CAT5-10-P
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1017-ND 92AH3564 IO-CAT5-10-P
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Io-Ec-L Plug, Cat5E, 10Ft; Lan Category Io Audio Technologies Cable Assemblies - Modular Cables
Application LAN / Ethernet Audio; LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm)
Connector Type Plug to Plug IO-EC-L Plug to IO-EC-L Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers