"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 25.0' (7.62m)"
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 25FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-1087-ND | 92AH3557 |
| Product Name | Barrel Audio Cables | Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies |
| Application | Audio | Audio |