Io Audio Technologies Barrel Audio Cables IO-BP176005-M3MBL

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1063-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1063-ND
Barrel Audio Cables 1937-1063-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies - 92AH3534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
92AH3534
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies 92AH3534
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1063-ND 92AH3534
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data