Io Audio Technologies Shld Multicore Cable, 1Cond, 500Ft, Blk; Cable Shielding Io Audio Technologies IO-A02016-500SP

Description
SHLD MULTICORE CABLE, 1COND, 500FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:
Datasheet
Description
SHLD MULTICORE CABLE, 1COND, 500FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multicore Cable, 1Cond, 500Ft, Blk; Cable Shielding Io Audio Technologies - 43AJ7057 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multicore Cable, 1Cond, 500Ft, Blk; Cable Shielding Io Audio Technologies
43AJ7057
Shld Multicore Cable, 1Cond, 500Ft, Blk; Cable Shielding Io Audio Technologies 43AJ7057
SHLD MULTICORE CABLE, 1COND, 500FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:

SHLD MULTICORE CABLE, 1COND, 500FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7057
Product Name Shld Multicore Cable, 1Cond, 500Ft, Blk; Cable Shielding Io Audio Technologies
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/701-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers