Io Audio Technologies Shld Multicore Cable, 1Cond, 100Ft, Blk; Cable Shielding Io Audio Technologies IO-A02016-100SP

Description
SHLD MULTICORE CABLE, 1COND, 100FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:
Datasheet
Description
SHLD MULTICORE CABLE, 1COND, 100FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multicore Cable, 1Cond, 100Ft, Blk; Cable Shielding Io Audio Technologies - 43AJ7056 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multicore Cable, 1Cond, 100Ft, Blk; Cable Shielding Io Audio Technologies
43AJ7056
Shld Multicore Cable, 1Cond, 100Ft, Blk; Cable Shielding Io Audio Technologies 43AJ7056
SHLD MULTICORE CABLE, 1COND, 100FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:

SHLD MULTICORE CABLE, 1COND, 100FT, BLK; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7056
Product Name Shld Multicore Cable, 1Cond, 100Ft, Blk; Cable Shielding Io Audio Technologies
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details