ORION Fans Fan Filter Assembly, Pu Foam, 92Mm; Fan Frame Size Orion Fans GRM92-45

Description
FAN FILTER ASSEMBLY, PU FOAM, 92MM; Fan Frame Size:92mm; For Use With:Orion Fans OD9220, OD9225, OA92, OA938 Series 92mm Axial Fans; Fixing Centers:82.6mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM92 Series RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY, PU FOAM, 92MM; Fan Frame Size:92mm; For Use With:Orion Fans OD9220, OD9225, OA92, OA938 Series 92mm Axial Fans; Fixing Centers:82.6mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM92 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly, Pu Foam, 92Mm; Fan Frame Size Orion Fans - 88AH8368 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly, Pu Foam, 92Mm; Fan Frame Size Orion Fans
88AH8368
Fan Filter Assembly, Pu Foam, 92Mm; Fan Frame Size Orion Fans 88AH8368
FAN FILTER ASSEMBLY, PU FOAM, 92MM; Fan Frame Size:92mm; For Use With:Orion Fans OD9220, OD9225, OA92, OA938 Series 92mm Axial Fans; Fixing Centers:82.6mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM92 Series RoHS Compliant: Yes

FAN FILTER ASSEMBLY, PU FOAM, 92MM; Fan Frame Size:92mm; For Use With:Orion Fans OD9220, OD9225, OA92, OA938 Series 92mm Axial Fans; Fixing Centers:82.6mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM92 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 88AH8368
Product Name Fan Filter Assembly, Pu Foam, 92Mm; Fan Frame Size Orion Fans
Filter Medium Material PU (Polyurethane) Foam
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512538 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details