ORION Fans FAN FILTER 80MM 30PPI GRM80-30

Description
FAN FILTER 80MM 30PPI
Description
FAN FILTER 80MM 30PPI

Suppliers

Company
Product
Description
Supplier Links
FAN FILTER 80MM 30PPI - 594-GRM80-30 - Utmel Electronic Limited
Hong Kong, China
FAN FILTER 80MM 30PPI
594-GRM80-30
FAN FILTER 80MM 30PPI 594-GRM80-30
FAN FILTER 80MM 30PPI

FAN FILTER 80MM 30PPI

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 594-GRM80-30
Product Name FAN FILTER 80MM 30PPI
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29158670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1200 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
Ceramic Filters - 3157-HFCN-2000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4255 MHz
View Details
3 suppliers