ORION Fans FAN FILTER 60MM 45PPI GRM60-45

Description
FAN FILTER 60MM 45PPI
Description
FAN FILTER 60MM 45PPI

Suppliers

Company
Product
Description
Supplier Links
FAN FILTER 60MM 45PPI - 594-GRM60-45 - Utmel Electronic Limited
Hong Kong, China
FAN FILTER 60MM 45PPI
594-GRM60-45
FAN FILTER 60MM 45PPI 594-GRM60-45
FAN FILTER 60MM 45PPI

FAN FILTER 60MM 45PPI

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 594-GRM60-45
Product Name FAN FILTER 60MM 45PPI
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2834300 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2400 to 12800 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
RF Filters - 3157-HFCU-1882+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 27250 MHz
View Details