ORION Fans Fan Filter Assembly, Pu Foam, 60Mm; Fan Frame Size Orion Fans GRM60-30

Description
FAN FILTER ASSEMBLY, PU FOAM, 60MM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series 60mm Axial Fans; Fixing Centers:50mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM60 Series RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY, PU FOAM, 60MM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series 60mm Axial Fans; Fixing Centers:50mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly, Pu Foam, 60Mm; Fan Frame Size Orion Fans - 88AH8363 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly, Pu Foam, 60Mm; Fan Frame Size Orion Fans
88AH8363
Fan Filter Assembly, Pu Foam, 60Mm; Fan Frame Size Orion Fans 88AH8363
FAN FILTER ASSEMBLY, PU FOAM, 60MM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series 60mm Axial Fans; Fixing Centers:50mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM60 Series RoHS Compliant: Yes

FAN FILTER ASSEMBLY, PU FOAM, 60MM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series 60mm Axial Fans; Fixing Centers:50mm; Filter Material:PU (Polyurethane) Foam; Product Range:GRM60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 88AH8363
Product Name Fan Filter Assembly, Pu Foam, 60Mm; Fan Frame Size Orion Fans
Filter Medium Material PU (Polyurethane) Foam
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296435 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details