ORION Fans Fan Cords C90-12

Description
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 12.0"" (304.8mm) Open Wires"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 12.0"" (304.8mm) Open Wires"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-1351-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1053-1351-ND
Fan Cords 1053-1351-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 12.0"" (304.8mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 12.0"" (304.8mm) Open Wires"

Buy Now Datasheet
Fan Power Cord, Right Angle Rcpt, 12; For Use With Orion Fans - 91AH9506 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Right Angle Rcpt, 12; For Use With Orion Fans
91AH9506
Fan Power Cord, Right Angle Rcpt, 12; For Use With Orion Fans 91AH9506
FAN POWER CORD, RIGHT ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, RIGHT ANGLE RCPT, 12"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-1351-ND 91AH9506
Product Name Fan Cords Fan Power Cord, Right Angle Rcpt, 12; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384475 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details