"Fan Power Cord Fan Terminal Receptacle 45° 72.0"" (1.83m) Open Wires"
FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 1053-1348-ND | 91AH9504 |
| Product Name | Fan Cords | Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans |
| Approvals | cURus, TUV | RoHS |
IEC/UL 62368-1
PVC, black