ORION Fans Fan Cords C45-3DC-144P

Description
"FAN CORD, 3 POS , 144"" W/PLUG"
Request a Quote Datasheet
Description
"FAN CORD, 3 POS , 144"" W/PLUG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-C45-3DC-144P-ND - DigiKey
Thief River Falls, MN, United States
"FAN CORD, 3 POS , 144"" W/PLUG"

"FAN CORD, 3 POS , 144"" W/PLUG"

Buy Now Datasheet
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans - 91AH9497 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans
91AH9497
Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans 91AH9497
FAN POWER CORD, 45DEG ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 144"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:144"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-C45-3DC-144P-ND 91AH9497
Product Name Fan Cords Fan Power Cord, 45Deg Angle Rcpt, 144; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details