ORION Fans Fan Cords C45-2DC-72P

Description
"Fan Power Cord Fan Terminal Receptacle 45° (2) 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 45° (2) 72.0"" (1.83m) NEMA 1-15 Plug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1053-1337-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1053-1337-ND
Fan Cords 1053-1337-ND
"Fan Power Cord Fan Terminal Receptacle 45° (2) 72.0"" (1.83m) NEMA 1-15 Plug"

"Fan Power Cord Fan Terminal Receptacle 45° (2) 72.0"" (1.83m) NEMA 1-15 Plug"

Buy Now Datasheet
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans - 91AH9493 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
91AH9493
Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans 91AH9493
FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG ANGLE RCPT, 72"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1053-1337-ND 91AH9493
Product Name Fan Cords Fan Power Cord, 45Deg Angle Rcpt, 72; For Use With Orion Fans
Approvals cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1860513 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
36IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers