ORION Fans Fan Power Cord, 45Deg Receptacle, 36; For Use With Orion Fans C45-2DC-36

Description
FAN POWER CORD, 45DEG RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Receptacle, 36; For Use With Orion Fans - 91AH9492 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Receptacle, 36; For Use With Orion Fans
91AH9492
Fan Power Cord, 45Deg Receptacle, 36; For Use With Orion Fans 91AH9492
FAN POWER CORD, 45DEG RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG RECEPTACLE, 36"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9492
Product Name Fan Power Cord, 45Deg Receptacle, 36; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details