ORION Fans Fan Power Cord, Straight Receptacle, 24; For Use With Orion Fans C180-24

Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT RECEPTACLE, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Receptacle, 24; For Use With Orion Fans - 91AH9484 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Receptacle, 24; For Use With Orion Fans
91AH9484
Fan Power Cord, Straight Receptacle, 24; For Use With Orion Fans 91AH9484
FAN POWER CORD, STRAIGHT RECEPTACLE, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT RECEPTACLE, 24"; For Use With:Orion Terminal type Fans; Voltage Rating:250VAC; Fan Side Connector:Straight Receptacle; Current Rating:10A; Cable Length:24"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91AH9484
Product Name Fan Power Cord, Straight Receptacle, 24; For Use With Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
8015-7 Series 1.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details