ORION Fans Power, Line Cables and Extension Cords 26132-76-01

Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet
Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1722-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1722-ND
Power, Line Cables and Extension Cords 1053-1722-ND
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 26132-76-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
26132-76-01
Cable Assemblies - Power, Line Cables and Extension Cords 26132-76-01
CORD 16AWG 5-15P TO C13 7.50'

CORD 16AWG 5-15P TO C13 7.50'

Supplier's Site
Powercord;16ga;13A;125VAC;SJT;7ft.6in;5-15PStraight Plug;C-13RtAngle Connect;Blk - 70103719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Powercord;16ga;13A;125VAC;SJT;7ft.6in;5-15PStraight Plug;C-13RtAngle Connect;Blk
70103719
Powercord;16ga;13A;125VAC;SJT;7ft.6in;5-15PStraight Plug;C-13RtAngle Connect;Blk 70103719
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1722-ND 26132-76-01 70103719
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Powercord;16ga;13A;125VAC;SJT;7ft.6in;5-15PStraight Plug;C-13RtAngle Connect;Blk
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 7.5 ft (22.86 dm) 7.5 ft (22.86 dm) 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details