ORION Fans FAN AXIAL 80*32MM 24VDC 184241001

Description
FAN AXIAL 80*32MM 24VDC
Request a Quote
Description
FAN AXIAL 80*32MM 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN AXIAL 80*32MM 24VDC - 184241001 - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN AXIAL 80*32MM 24VDC
184241001
FAN AXIAL 80*32MM 24VDC 184241001
FAN AXIAL 80*32MM 24VDC

FAN AXIAL 80*32MM 24VDC

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 184241001
Product Name FAN AXIAL 80*32MM 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Extractor Fans - 8840982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 315 SCFM (536 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTGF SERIES - Inline Duct Fans - PTGF-800\200P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details