KNF Neuberger, Inc. Swing Piston Gas Pump NPK 06

Description
KNF swing piston gas pumps are suitable for compression, transfer and evacuation. They run 100% oil-free, can operate in any position and are available with many different motor options. Swing piston pumps are compact devices for generating pressure and vacuum and offer higher flow rates than diaphragm pumps with the same dimensions. Highlights Flow Rate (max.): 8 l/min Pressure (max.): 5.5 bar (rel.) Vacuum (max.): 250 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Can run dry Adjustable performance Highly resistant to aggressive media Maintenance-free Digitally adjustable motor Special Features Piston pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Security and defense Semi-conductors Cleaning and disinfection
Datasheet
Description
KNF swing piston gas pumps are suitable for compression, transfer and evacuation. They run 100% oil-free, can operate in any position and are available with many different motor options. Swing piston pumps are compact devices for generating pressure and vacuum and offer higher flow rates than diaphragm pumps with the same dimensions. Highlights Flow Rate (max.): 8 l/min Pressure (max.): 5.5 bar (rel.) Vacuum (max.): 250 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Can run dry Adjustable performance Highly resistant to aggressive media Maintenance-free Digitally adjustable motor Special Features Piston pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Security and defense Semi-conductors Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Piston Gas Pump - NPK 06 - KNF Neuberger, Inc.
Trenton, NJ, USA
Swing Piston Gas Pump
NPK 06
Swing Piston Gas Pump NPK 06
KNF swing piston gas pumps are suitable for compression, transfer and evacuation. They run 100% oil-free, can operate in any position and are available with many different motor options. Swing piston pumps are compact devices for generating pressure and vacuum and offer higher flow rates than diaphragm pumps with the same dimensions. Highlights Flow Rate (max.): 8 l/min Pressure (max.): 5.5 bar (rel.) Vacuum (max.): 250 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Can run dry Adjustable performance Highly resistant to aggressive media Maintenance-free Digitally adjustable motor Special Features Piston pump Applications Emission monitoring Inkjet printing Medical equipment Analytical instruments Lab equipment Agriculture Climate technology Food & beverage industry Security and defense Semi-conductors Cleaning and disinfection

KNF swing piston gas pumps are suitable for compression, transfer and evacuation. They run 100% oil-free, can operate in any position and are available with many different motor options. Swing piston pumps are compact devices for generating pressure and vacuum and offer higher flow rates than diaphragm pumps with the same dimensions.


Highlights

  • Flow Rate (max.): 8 l/min
  • Pressure (max.): 5.5 bar (rel.)
  • Vacuum (max.): 250 mbar (abs.)

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Low sound level
  • Contamination free transfer
  • Can run dry
  • Adjustable performance
  • Highly resistant to aggressive media
  • Maintenance-free
  • Digitally adjustable motor

Special Features

  • Piston pump

Applications

  • Emission monitoring
  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Climate technology
  • Food & beverage industry
  • Security and defense
  • Semi-conductors
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NPK 06
Product Name Swing Piston Gas Pump
Pump Type Piston Plunger Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details