KNF Neuberger, Inc. Vacuum Pump System LABOPORT® SH 840 G

Description
Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for extremely aggressive / corrosive gases and vapors. Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control Benefits Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control 3-color status display for in operation / stand-by / error Compact, quiet and reliable Inlet separator and outlet condensor for excellent solvent recovery Start against ultimate vacuum of the pump Applications Distillation Rotary evaporation Multi-user vacuum system
Datasheet
Description
Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for extremely aggressive / corrosive gases and vapors. Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control Benefits Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control 3-color status display for in operation / stand-by / error Compact, quiet and reliable Inlet separator and outlet condensor for excellent solvent recovery Start against ultimate vacuum of the pump Applications Distillation Rotary evaporation Multi-user vacuum system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump System - LABOPORT® SH 840 G - KNF Neuberger, Inc.
Trenton, NJ, USA
Vacuum Pump System
LABOPORT® SH 840 G
Vacuum Pump System LABOPORT® SH 840 G
Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for extremely aggressive / corrosive gases and vapors. Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control Benefits Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control 3-color status display for in operation / stand-by / error Compact, quiet and reliable Inlet separator and outlet condensor for excellent solvent recovery Start against ultimate vacuum of the pump Applications Distillation Rotary evaporation Multi-user vacuum system

Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for extremely aggressive / corrosive gases and vapors.
Highlights

  • Flow Rate (max.): 34 l/min
  • Ultimate Vacuum (max.): 6 mbar (abs.)
  • Ideal for extremely aggressive/corrosive gases and vapors
  • High level of vapor and condensate compatibility
  • Integrated gas ballast valve
  • Integrated rotational speed control

Benefits

  • Ideal for extremely aggressive/corrosive gases and vapors
  • High level of vapor and condensate compatibility
  • Integrated gas ballast valve
  • Integrated rotational speed control
  • 3-color status display for in operation / stand-by / error
  • Compact, quiet and reliable
  • Inlet separator and outlet condensor for excellent solvent recovery
  • Start against ultimate vacuum of the pump

Applications

  • Distillation
  • Rotary evaporation
  • Multi-user vacuum system
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number LABOPORT® SH 840 G
Product Name Vacuum Pump System
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST150 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details