KNF Neuberger, Inc. Mini Diaphragm Vacuum Pump LABOPORT® N 96

Description
Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications. Highlights Flow Rate (max.): 7 l/min Ultimate Vacuum (max.): 130 mbar (abs.) Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Benefits Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Diaphragm material: PTFE-coated Clean, 100% oil-free operation Applications Filtration Fluid aspiration Solid-phase extraction
Datasheet
Description
Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications. Highlights Flow Rate (max.): 7 l/min Ultimate Vacuum (max.): 130 mbar (abs.) Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Benefits Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Diaphragm material: PTFE-coated Clean, 100% oil-free operation Applications Filtration Fluid aspiration Solid-phase extraction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Vacuum Pump - LABOPORT® N 96 - KNF Neuberger, Inc.
Trenton, NJ, USA
Mini Diaphragm Vacuum Pump
LABOPORT® N 96
Mini Diaphragm Vacuum Pump LABOPORT® N 96
Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications. Highlights Flow Rate (max.): 7 l/min Ultimate Vacuum (max.): 130 mbar (abs.) Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Benefits Adjustable speed control Outstandingly easy to use Small footprint to optimize workspace Maintenance-free Diaphragm material: PTFE-coated Clean, 100% oil-free operation Applications Filtration Fluid aspiration Solid-phase extraction

Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications.
Highlights

  • Flow Rate (max.): 7 l/min
  • Ultimate Vacuum (max.): 130 mbar (abs.)
  • Adjustable speed control
  • Outstandingly easy to use
  • Small footprint to optimize workspace
  • Maintenance-free

Benefits

  • Adjustable speed control
  • Outstandingly easy to use
  • Small footprint to optimize workspace
  • Maintenance-free
  • Diaphragm material: PTFE-coated
  • Clean, 100% oil-free operation

Applications

  • Filtration
  • Fluid aspiration
  • Solid-phase extraction
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number LABOPORT® N 96
Product Name Mini Diaphragm Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory
Pumping Speed 0.2472 CFM (0.4204 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vooner VaneGard® VG20, 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 to 26 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG20XVS-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generators - 2022411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
TwisTorr 305 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details