KMS Bearings, Inc. Plastic Pillow Block Bearings PPL204-STL-5/8

Description
Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic end cover. Load and Speed capability depends on bearing used. Information presented is believed to be accurate at the time of publication but is subject to change without notice. End covers are available for all Mounted Blocks. They are designed to snap on and keep contaminants from entering the bearing. They are made out of FDA approved polypropylene. List price 1-99 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic end cover. Load and Speed capability depends on bearing used. Information presented is believed to be accurate at the time of publication but is subject to change without notice. End covers are available for all Mounted Blocks. They are designed to snap on and keep contaminants from entering the bearing. They are made out of FDA approved polypropylene. List price 1-99 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Pillow Block Bearings
PPL204-STL-5/8
Plastic Pillow Block Bearings PPL204-STL-5/8
Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic end cover. Load and Speed capability depends on bearing used. Information presented is believed to be accurate at the time of publication but is subject to change without notice. End covers are available for all Mounted Blocks. They are designed to snap on and keep contaminants from entering the bearing. They are made out of FDA approved polypropylene. List price 1-99 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be achieved with a plastic end cover. Load and Speed capability depends on bearing used. Information presented is believed to be accurate at the time of publication but is subject to change without notice.

End covers are available for all Mounted Blocks. They are designed to snap on and keep contaminants from entering the bearing. They are made out of FDA approved polypropylene.

  • List price 1-99 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Pillow Block Bearings
Product Number PPL204-STL-5/8
Product Name Plastic Pillow Block Bearings
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 2220 lbs (1007 kg)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details