Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. Load and Speed capability depends on bearing used. Information presented is believed to be accurate at the time of publication but is subject to change without notice.
End covers are also available for all Mounted Blocks. They are designed to snap on and keep contaminants from entering the bearing. They are made out of FDA approved polypropylene.
| KMS Bearings, Inc. | |
|---|---|
| Product Category | Insert Bearings |
| Product Number | FPL206-SIB-1-1/8 |
| Product Name | Plastic Radial Ball Bearings |
| Ball Type | Plain Bearing |
| Material / Plating | Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
| Design Units | Metric |
| Bore | 4.2126 inch (107.000 mm) |
| Outside Diameter | ? to 3.2677 inch (? to 83.000 mm) |