NSK Americas Self-Aligning Ball Bearings

Description
Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage to deflect to some extent around the bearings center. The axial load capacity is low since the contact angle is small. Under normal loads, the permissible dynamic misalignment is approximately 0.07 to 0.12 radian (4 to 7 degrees). Product Features and Benefits: High quality steel - Ultra clean steel helps extend bearing life extended up to 80% Pressed steel and polyamide cages available Advanced Grease Technology - Lubricants that can extend grease life and performance High grade balls - Smooth and quiet operation even at high speeds Super Finished Raceways - Refined to minimize noise and improve lubricant life and distribution Sealed versions are available Dynamic misalignment of up to 7 degree can be accommodated.
Datasheet
Description
Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage to deflect to some extent around the bearings center. The axial load capacity is low since the contact angle is small. Under normal loads, the permissible dynamic misalignment is approximately 0.07 to 0.12 radian (4 to 7 degrees). Product Features and Benefits: High quality steel - Ultra clean steel helps extend bearing life extended up to 80% Pressed steel and polyamide cages available Advanced Grease Technology - Lubricants that can extend grease life and performance High grade balls - Smooth and quiet operation even at high speeds Super Finished Raceways - Refined to minimize noise and improve lubricant life and distribution Sealed versions are available Dynamic misalignment of up to 7 degree can be accommodated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Aligning Ball Bearings -  - NSK Americas
Ann Arbor, MI, USA
Self-Aligning Ball Bearings
Self-Aligning Ball Bearings
Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage to deflect to some extent around the bearings center. The axial load capacity is low since the contact angle is small. Under normal loads, the permissible dynamic misalignment is approximately 0.07 to 0.12 radian (4 to 7 degrees). Product Features and Benefits: High quality steel - Ultra clean steel helps extend bearing life extended up to 80% Pressed steel and polyamide cages available Advanced Grease Technology - Lubricants that can extend grease life and performance High grade balls - Smooth and quiet operation even at high speeds Super Finished Raceways - Refined to minimize noise and improve lubricant life and distribution Sealed versions are available Dynamic misalignment of up to 7 degree can be accommodated.

Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage to deflect to some extent around the bearings center. The axial load capacity is low since the contact angle is small. Under normal loads, the permissible dynamic misalignment is approximately 0.07 to 0.12 radian (4 to 7 degrees).
Product Features and Benefits:

  • High quality steel - Ultra clean steel helps extend bearing life extended up to 80%
  • Pressed steel and polyamide cages available
  • Advanced Grease Technology - Lubricants that can extend grease life and performance
  • High grade balls - Smooth and quiet operation even at high speeds
  • Super Finished Raceways - Refined to minimize noise and improve lubricant life and distribution
  • Sealed versions are available

Dynamic misalignment of up to 7 degree can be accommodated.

Supplier's Site Datasheet

Technical Specifications

  NSK Americas
Product Category Ball Bearings
Product Name Self-Aligning Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Stainless Steel
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details