Klimaire Products, Inc. Electric Tankless Water Heaters MS100C2PDU

Description
Electric Water Heater 10kW Silver w/Dots 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.
Description
Electric Water Heater 10kW Silver w/Dots 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.

Suppliers

Company
Product
Description
Supplier Links
Electric Tankless Water Heaters - MS100C2PDU - Klimaire Products, Inc.
Doral, FL, USA
Electric Tankless Water Heaters
MS100C2PDU
Electric Tankless Water Heaters MS100C2PDU
Electric Water Heater 10kW Silver w/Dots 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.

Electric Water Heater 10kW Silver w/Dots 240 V
Features:
Case-unique glossy IMD front cover
Patented heating technology
Reliability
Multi-protection devices
Digital temperature control
LED wide screen touch button display
Advanced micro-processor control
Soft Start. - Power is regulated to avoid excessive startup surge.

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Electric Heaters
Product Number MS100C2PDU
Product Name Electric Tankless Water Heaters
Heater Type Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2050M-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details