HOLLOW SHAFT NUT DRIVER, 11/32", 6"; Drive Size - Metric:-; Blade Length - Metric:152.4mm; Overall Length - Metric:244.5mm; Drive Size - Imperial:0.34375"; Blade Length - Imperial:6"; Overall Length - Imperial:9.625"; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J8587 |
| Product Name | Hollow Shaft Nut Driver, 11/32, 6; Drive Size Metric Klein Tools |