Klein Tools, Inc. Voltage/Continuity Tester NCVT-3

Description
NON-CONTACT VOLTAGE TESTER TYPE 5.83 INCH L X 0.72 INCH W X 0.96 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (2) AAA BATTERY TYPE INDEPENDENT BRIGHT FLASHLIGHT INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE ENCLOSURE TYPE IP67
Description
NON-CONTACT VOLTAGE TESTER TYPE 5.83 INCH L X 0.72 INCH W X 0.96 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (2) AAA BATTERY TYPE INDEPENDENT BRIGHT FLASHLIGHT INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE ENCLOSURE TYPE IP67

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - NCVT-3 - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
NCVT-3
Voltage/Continuity Tester NCVT-3
NON-CONTACT VOLTAGE TESTER TYPE 5.83 INCH L X 0.72 INCH W X 0.96 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (2) AAA BATTERY TYPE INDEPENDENT BRIGHT FLASHLIGHT INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 12 TO 1000 VAC AC VOLTAGE RANGE ENCLOSURE TYPE IP67
  • NON-CONTACT VOLTAGE TESTER TYPE
  • 5.83 INCH L X 0.72 INCH W X 0.96 INCH H SIZE
  • LED DISPLAY TYPE
  • ETL (CANADA AND US), CE APPROVAL
  • (2) AAA BATTERY TYPE
  • INDEPENDENT BRIGHT FLASHLIGHT INCLUSION
  • AUDIBLE AND VISUAL INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 12 TO 1000 VAC AC VOLTAGE RANGE
  • ENCLOSURE TYPE IP67
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number NCVT-3
Product Name Voltage/Continuity Tester
AC Voltage 12 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Voltage Testers - 2307468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details