Klein Tools, Inc. Voltage/Continuity Tester NCVT-1SEN

Description
VOLTAGE DETECTOR TYPE 1 INCH H X 0.72 INCH W SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE BRIGHT INDICATING LIGHT INCLUSION POCKET SIZE CASE TYPE VISIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VAC AC VOLTAGE RANGE DISCRETE DIGITAL CONTROLLED ON/OFF POWER BUTTON
Datasheet
Description
VOLTAGE DETECTOR TYPE 1 INCH H X 0.72 INCH W SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE BRIGHT INDICATING LIGHT INCLUSION POCKET SIZE CASE TYPE VISIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VAC AC VOLTAGE RANGE DISCRETE DIGITAL CONTROLLED ON/OFF POWER BUTTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - NCVT-1SEN - Klein Tools, Inc.
Chicago, IL, USA
Voltage/Continuity Tester
NCVT-1SEN
Voltage/Continuity Tester NCVT-1SEN
VOLTAGE DETECTOR TYPE 1 INCH H X 0.72 INCH W SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE BRIGHT INDICATING LIGHT INCLUSION POCKET SIZE CASE TYPE VISIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VAC AC VOLTAGE RANGE DISCRETE DIGITAL CONTROLLED ON/OFF POWER BUTTON
  • VOLTAGE DETECTOR TYPE
  • 1 INCH H X 0.72 INCH W SIZE
  • LED DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • LIVE CIRCUIT TYPE
  • BRIGHT INDICATING LIGHT INCLUSION
  • POCKET SIZE CASE TYPE
  • VISIBLE INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 50 TO 1000 VAC AC VOLTAGE RANGE
  • DISCRETE DIGITAL CONTROLLED ON/OFF POWER BUTTON
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Voltage Testers
Product Number NCVT-1SEN
Product Name Voltage/Continuity Tester
AC Voltage 50 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details