Klein Tools, Inc. Multimeter MM6000

Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.2 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 399.9 KHZ FREQUENCY RANGE 50 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP20 DROP PROTECTION 9.8 FT MM MODEL
Datasheet
Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.2 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 399.9 KHZ FREQUENCY RANGE 50 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP20 DROP PROTECTION 9.8 FT MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM6000 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM6000
Multimeter MM6000
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.2 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 399.9 KHZ FREQUENCY RANGE 50 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP20 DROP PROTECTION 9.8 FT MM MODEL
  • DIGITAL TYPE
  • 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE
  • +/- 0.2 PERCENT DC VOLTAGE ACCURACY
  • BACKLIT DISPLAY DISPLAY TYPE
  • ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 399.9 KHZ FREQUENCY RANGE
  • 50 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • 6000 MICROFARAD CAPACITANCE RANGE
  • SAFETY RATING CAT IV 600 V
  • INGRESS PROTECTION IP20
  • DROP PROTECTION 9.8 FT
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Digital Multimeters
Product Number MM6000
Product Name Multimeter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 1000 volts
DC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 1233656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Diode test; True RMS Current Measurement; Temperature
View Details
UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details