Klein Tools, Inc. Multimeter MM500

Description
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 4000 OHM RESISTANCE RANGE 750 V AC VOLTAGE RANGE 750 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP67 DROP PROTECTION 9.8 FT SERIES MM MODEL
Request a Quote Datasheet
Description
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 4000 OHM RESISTANCE RANGE 750 V AC VOLTAGE RANGE 750 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP67 DROP PROTECTION 9.8 FT SERIES MM MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM500 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM500
Multimeter MM500
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 4000 OHM RESISTANCE RANGE 750 V AC VOLTAGE RANGE 750 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP67 DROP PROTECTION 9.8 FT SERIES MM MODEL
  • DIGITAL TYPE
  • 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE
  • +/- 0.5 PERCENT DC VOLTAGE ACCURACY
  • LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEAD, BATTERY INCLUSION
  • AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 4000 OHM RESISTANCE RANGE
  • 750 V AC VOLTAGE RANGE
  • 750 V DC VOLTAGE RANGE
  • SAFETY RATING CAT IV 600 V
  • ENCLOSURE TYPE IP67
  • DROP PROTECTION 9.8 FT
  • SERIES MM MODEL
Supplier's Site Datasheet
Multimeters - MM500-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
MM500-ND
Multimeters MM500-ND
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Resistance Continuity Function Features Auto Off, Backlight, Hold

Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Resistance Continuity Function Features Auto Off, Backlight, Hold

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM500 MM500-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 750 volts
AC Voltage 750 volts
Resistance 4 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
Multimeters - 1233476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details