Klein Tools, Inc. Multimeter MM400

Description
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 3.3 FT
Request a Quote Datasheet
Description
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 3.3 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM400 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM400
Multimeter MM400
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE INCLUSION 0 TO 1000 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 3.3 FT
  • DIGITAL TYPE
  • 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE
  • 4000 COUNT LCD DISPLAY TYPE
  • CE, ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEADS, BATTERIES, THERMOCOUPLE INCLUSION
  • 0 TO 1000 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED
  • 1 TO 50 KHZ FREQUENCY RANGE
  • 40 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • 200 MICROFARAD CAPACITANCE RANGE
  • DROP PROTECTION 3.3 FT
Supplier's Site
Multimeters - 1742-1187-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
1742-1187-ND
Multimeters 1742-1187-ND
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM400 1742-1187-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
DC Current 10 amps
AC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details