Klein Tools, Inc. Multimeter MM300

Description
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 2000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES INCLUSION AC/DC VOLTAGE, DC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 2 MEGA OHM RESISTANCE RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE DROP PROTECTION 3.3 FT
Request a Quote Datasheet
Description
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 2000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES INCLUSION AC/DC VOLTAGE, DC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 2 MEGA OHM RESISTANCE RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE DROP PROTECTION 3.3 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM300 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM300
Multimeter MM300
DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 2000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES INCLUSION AC/DC VOLTAGE, DC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 2 MEGA OHM RESISTANCE RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE DROP PROTECTION 3.3 FT
  • DIGITAL TYPE
  • 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE
  • 2000 COUNT LCD DISPLAY TYPE
  • CE, ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEADS, BATTERIES INCLUSION
  • AC/DC VOLTAGE, DC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 2 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • DROP PROTECTION 3.3 FT
Supplier's Site
Multimeters - 1742-1135-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
1742-1135-ND
Multimeters 1742-1135-ND
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Battery Test, Continuity, Diode Test Function Features Hold

Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Battery Test, Continuity, Diode Test Function Features Hold

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM300 1742-1135-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
DC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 7403526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details