Klein Tools, Inc. Drive Key Set LMK10

Description
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES LENGTH 23/32 TO 1-3/32 INCH (SHORT ARM), 3-1/8 TO 5-9/32 INCH (LONG ARM)
Datasheet
Description
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES LENGTH 23/32 TO 1-3/32 INCH (SHORT ARM), 3-1/8 TO 5-9/32 INCH (LONG ARM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - LMK10 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
LMK10
Drive Key Set LMK10
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES LENGTH 23/32 TO 1-3/32 INCH (SHORT ARM), 3-1/8 TO 5-9/32 INCH (LONG ARM)
  • L-LONG ARM, L-SHORT ARM TYPE
  • HEAT TREATED TEMPERED ALLOY STEEL MATERIAL
  • 9 PIECE(S)
  • (9) METRIC SET SET CONTENT
  • HEX DRIVE STYLE
  • CADDY PACKAGING
  • (1.5, 2, 2.5, 3, 4, 5, 6, 8, 10) MM KEY SIZES
  • LENGTH 23/32 TO 1-3/32 INCH (SHORT ARM), 3-1/8 TO 5-9/32 INCH (LONG ARM)
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number LMK10
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details