HEX KEY, L-STYLE LONG ARM, 5/32", 4.375"; AF Size - Metric:-; AF Size - Imperial:0.1563"; Hex Key Type:Long Arm; Long Arm Length:111.1mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 73C9904 |
| Product Name | Hex Key, L-Style Long Arm, 5/32, 4.375; Af Size Metric Klein Tools |