Klein Tools, Inc.Forged Steel Cable Pulling GripKT4802
Description
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
Klein Tools, Inc.
Done
Datasheet
Description
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE