Klein Tools, Inc. Forged Steel Cable Pulling Grip 1628-30

Description
FORGED STEEL MATERIAL 10-3/4 INCH JAW LENGTH 0.85 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER ACSR CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 20000 LB LOAD RATING 477 TO 1033.5 KCMIL CONDUCTOR SIZE ROUND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1628 MODEL
Datasheet
Description
FORGED STEEL MATERIAL 10-3/4 INCH JAW LENGTH 0.85 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER ACSR CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 20000 LB LOAD RATING 477 TO 1033.5 KCMIL CONDUCTOR SIZE ROUND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1628 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Cable Pulling Grip - 1628-30 - Klein Tools, Inc.
Chicago, IL, USA
Forged Steel Cable Pulling Grip
1628-30
Forged Steel Cable Pulling Grip 1628-30
FORGED STEEL MATERIAL 10-3/4 INCH JAW LENGTH 0.85 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER ACSR CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 20000 LB LOAD RATING 477 TO 1033.5 KCMIL CONDUCTOR SIZE ROUND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1628 MODEL
  • FORGED STEEL MATERIAL
  • 10-3/4 INCH JAW LENGTH
  • 0.85 INCH MIN. CABLE OUTER DIAMETER
  • 1.24 INCH MAX. CABLE OUTER DIAMETER
  • ACSR CABLE TYPE
  • LOCKING LOOP HANDLE TYPE
  • INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
  • 20000 LB LOAD RATING
  • 477 TO 1033.5 KCMIL CONDUCTOR SIZE
  • ROUND JAW CONTOUR TYPE
  • CHICAGO[TM] BRAND
  • 1628 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pulling and Support Grips
Product Number 1628-30
Product Name Forged Steel Cable Pulling Grip
Unlock Full Specs
to access all available technical data

Similar Products