Klein Tools, Inc. Drive Key Set JTH910E

Description
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 9 INCH STAND MATERIAL METAL
Datasheet
Description
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 9 INCH STAND MATERIAL METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - JTH910E - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
JTH910E
Drive Key Set JTH910E
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 9 INCH STAND MATERIAL METAL
  • T-HANDLE TYPE
  • 10 PIECE(S)
  • (10) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • STAND PACKAGING
  • (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES
  • JOURNEYMAN[TM] BRAND
  • BLADE LENGTH 9 INCH
  • STAND MATERIAL METAL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number JTH910E
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details