Klein Tools, Inc. Drive Key Set JTH610EB

Description
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH STAND MATERIAL METAL
Description
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH STAND MATERIAL METAL

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - JTH610EB - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
JTH610EB
Drive Key Set JTH610EB
T-HANDLE TYPE 10 PIECE(S) (10) INCH SET SET CONTENT HEX DRIVE STYLE STAND PACKAGING (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH STAND MATERIAL METAL
  • T-HANDLE TYPE
  • 10 PIECE(S)
  • (10) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • STAND PACKAGING
  • (3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8) INCH KEY SIZES
  • JOURNEYMAN[TM] BRAND
  • BLADE LENGTH 6 INCH
  • STAND MATERIAL METAL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number JTH610EB
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details